C&K Components Pushbutton Switches TP12SH9ABE

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1735-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1735-ND
Pushbutton Switches CKN1735-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Pb Sw, Spdt, 0.4Va, 20V, Tht, Black; Product Range C&k Components - 35AH7908 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 0.4Va, 20V, Tht, Black; Product Range C&k Components
35AH7908
Pb Sw, Spdt, 0.4Va, 20V, Tht, Black; Product Range C&k Components 35AH7908
PB SW, SPDT, 0.4VA, 20V, THT, BLACK; Product Range:TP Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

PB SW, SPDT, 0.4VA, 20V, THT, BLACK; Product Range:TP Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TP12SH9ABE
Pushbutton Switches TP12SH9ABE
Pushbutton Switches (ON)-(ON)SPDT R/A PC

Pushbutton Switches (ON)-(ON)SPDT R/A PC

Buy Now Datasheet
Switches - Pushbutton Switches - TP12SH9ABE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP12SH9ABE
Switches - Pushbutton Switches TP12SH9ABE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1735-ND 35AH7908 TP12SH9ABE TP12SH9ABE
Product Name Pushbutton Switches Pb Sw, Spdt, 0.4Va, 20V, Tht, Black; Product Range C&k Components Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(On) Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1115792 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM5LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
H program - HDT - Pushbuttons - HDT-BL-SW-101-2 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details