C&K Components Pushbutton Switches TP12SH8AVBE

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4005-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4005-ND
Pushbutton Switches CKN4005-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Switches - Pushbutton Switches - TP12SH8AVBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP12SH8AVBE
Switches - Pushbutton Switches TP12SH8AVBE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
Pb Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components - 82AC3590 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components
82AC3590
Pb Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components 82AC3590
PB SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:Lead RoHS Compliant: Yes

PB SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
TP12SH8AVBE
Pushbutton Switches TP12SH8AVBE
Pushbutton Switches ON-MOM SPDT RA PC

Pushbutton Switches ON-MOM SPDT RA PC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4005-ND TP12SH8AVBE 82AC3590 TP12SH8AVBE
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins PC Pin Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-AWM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 354947 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
View Details