Pushbutton Switches 20VAC SPDT On-Mom RA PCB
SWITCH PUSHBUTTON SPDT 1A 120V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | TP12SH8AGE | TP12SH8AGE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Pin | |
| Features | RoHS | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact |