C&K Components Pushbutton Switches TP12MS9AVBE

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN11148-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN11148-ND
Pushbutton Switches CKN11148-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Laguna Hills, CA, United States
Pushbutton Switches - TP12MS9AVBE
900571-TP12MS9AVBE
Pushbutton Switches - TP12MS9AVBE 900571-TP12MS9AVBE
Manufacturer: C&K Components Win Source Part Number: 900571-TP12MS9AVBE Series: TP Operating Temperature Range: -30°C ~ 85°C Features: Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical Package: Tray Mounting: Through Hole, Right Angle, Vertical Family Name: TP12M Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.50.9031 Other Part Number: TP12MS9AVBE-ND, -TP12MS9AVBE, 2266-TP12MS9AVBE, CKN11148, *TP12MS9AVBE

Manufacturer: C&K Components
Win Source Part Number: 900571-TP12MS9AVBE
Series: TP
Operating Temperature Range: -30°C ~ 85°C
Features: Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Package: Tray
Mounting: Through Hole, Right Angle, Vertical
Family Name: TP12M
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.50.9031
Other Part Number: TP12MS9AVBE-ND, -TP12MS9AVBE, 2266-TP12MS9AVBE, CKN11148, *TP12MS9AVBE

Buy Now Datasheet
Switches - Pushbutton Switches - TP12MS9AVBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP12MS9AVBE
Switches - Pushbutton Switches TP12MS9AVBE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TP12MS9AVBE
Pushbutton Switches TP12MS9AVBE
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN11148-ND 900571-TP12MS9AVBE TP12MS9AVBE TP12MS9AVBE
Product Name Pushbutton Switches Pushbutton Switches - TP12MS9AVBE Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364700-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Pushbutton - 917912 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
E.V program - EDP.V - Mushroom button - EDP.V - Mushroom button - EDP55.VGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details