Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 1A 120V
Tiny Pushbutton Switches, 20 Milliohms (Max.) Contact Resistance
Plunger: Thermoplastic polyester. Bushings: Brass, nickel-plated. Included Hardware: Nut, locking ring and lockwasher. Switches with Solder Terminals. Contact Rating: 1 amp at 120 VAC or 28 VDC (UL listed). Contacts: Coin silver, silver-plated. Terminals: Brass, silver-plated, 0.01" terminal spacing. Switches with PC Terminals. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold-plate over nickel-plate.
Its typical applications for telecommunications and networking equipment, computers and peripherals, instrumentation and controls.
SWITCH PUSH SPST-NO; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:Solder Lug; Product Range:TP Series; SVHC:Lead RoHS Compliant: Yes
PB SW, SPST, 1A, 120VAC, PANEL, BLACK; Product Range:TP Series; Panel Cutout Diameter:5mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Voltage VDC:28VRoHS Compliant: Yes
Pushbutton Switches OFF-MOM SPST SLDR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN4001-ND | TP11SHZQE | 70128503 | 79X5914 | 35AH7852 | TP11SHZQE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, TINY, Solder Terminal, SPST, OFF-MOM., 1A@120AC/28VDC | Switch Push Spst-No; Switch Operation C&k Components | Pb Sw, Spst, 1A, 120Vac, Panel, Black; Product Range C&k Components | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | Off-(On) | |
| Configuration | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | Solder Lug |