C&K Components Pushbutton Switches TP11SH9V3BE

Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1726-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1726-ND
Pushbutton Switches CKN1726-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
TP11SH9V3BE
Pushbutton Switches TP11SH9V3BE
Pushbutton Switches Switch Pb Spst Mom Vert Vbrkt

Pushbutton Switches Switch Pb Spst Mom Vert Vbrkt

Buy Now Datasheet
Pb Switch, Spst, 0.4Va, 20V, Tht; Switch Operation C&k Components - 82AC3587 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4Va, 20V, Tht; Switch Operation C&k Components
82AC3587
Pb Switch, Spst, 0.4Va, 20V, Tht; Switch Operation C&k Components 82AC3587
PB SWITCH, SPST, 0.4VA, 20V, THT; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:Lead RoHS Compliant: Yes

PB SWITCH, SPST, 0.4VA, 20V, THT; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - TP11SH9V3BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP11SH9V3BE
Switches - Pushbutton Switches TP11SH9V3BE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1726-ND TP11SH9V3BE 82AC3587 TP11SH9V3BE
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4Va, 20V, Tht; Switch Operation C&k Components Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364701-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details