C&K Components Pushbutton Switches TP11SH9CBE

Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4000-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4000-ND
Pushbutton Switches CKN4000-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet
Switch Push Spst-No; Switch Operation C&k Components - 79X5917 - Newark, An Avnet Company
Chicago, IL, United States
Switch Push Spst-No; Switch Operation C&k Components
79X5917
Switch Push Spst-No; Switch Operation C&k Components 79X5917
SWITCH PUSH SPST-NO; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:1A; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

SWITCH PUSH SPST-NO; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:1A; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet
Tiny Pushbutton Switches C&k Components - 35AH7869 - Newark, An Avnet Company
Chicago, IL, United States
Tiny Pushbutton Switches C&k Components
35AH7869
Tiny Pushbutton Switches C&k Components 35AH7869
TINY PUSHBUTTON SWITCHES

TINY PUSHBUTTON SWITCHES

Supplier's Site
Switches - Pushbutton Switches - TP11SH9CBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP11SH9CBE
Switches - Pushbutton Switches TP11SH9CBE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TP11SH9CBE
Pushbutton Switches TP11SH9CBE
Pushbutton Switches MOM-(N/O) SPST PC

Pushbutton Switches MOM-(N/O) SPST PC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4000-ND 79X5917 35AH7869 TP11SH9CBE TP11SH9CBE
Product Name Pushbutton Switches Switch Push Spst-No; Switch Operation C&k Components Tiny Pushbutton Switches C&k Components Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins PC Pin Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details