Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical
Pushbutton Switches OFF-(ON) SPST R/A PC
SWITCH PUSH SPST-NO 0.4VA 20V
PB SWITCH, SPST-NO, 0.4VA/20V, THT; Product Range:TP Series; Panel Cutout Diameter:-; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1725-ND | TP11SH9AVBE | TP11SH9AVBE | 35AH7867 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst-No, 0.4Va/20V, Tht; Product Range C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | Solder Pin |