C & K TP11SH9ABE Push Button Switch
C & K TP11SH9ABE Push Button Switch
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
SWITCH PUSH SPST-NO 0.4VA 20V
Pushbutton Switches OFF-MOM SPST RA PC
PB SW, SPST, 0.4VA, 20V, THT, BLACK; Product Range:TP Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes
SWITCH, SPST, 0.4VA, 20VAC/DC, THT, R/A; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 7931796 | 7931796P | CKN4003-ND | TP11SH9ABE | TP11SH9ABE | 35AH7864 | 95W3748 |
| Product Name | Push Button Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Sw, Spst, 0.4Va, 20V, Tht, Black; Product Range C&k Components | Switch, Spst, 0.4Va, 20Vac/dc, Tht, R/a; Switch Operation C&k Components |
| Actuator Specifications | Plunger | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | Off-(On) | |
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Pc terminal | Straight PC Pins; PCB Pin | Straight PC Pins | Solder Pin | PC Pin | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |