C&K Components Pushbutton Switches TP11SH8AVBE

Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1722-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1722-ND
Pushbutton Switches CKN1722-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Switches - Pushbutton Switches - TP11SH8AVBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP11SH8AVBE
Switches - Pushbutton Switches TP11SH8AVBE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Switch Push Spst-No; Switch Operation C&k Components - 79X5915 - Newark, An Avnet Company
Chicago, IL, United States
Switch Push Spst-No; Switch Operation C&k Components
79X5915
Switch Push Spst-No; Switch Operation C&k Components 79X5915
SWITCH PUSH SPST-NO; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

SWITCH PUSH SPST-NO; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
TP11SH8AVBE
Pushbutton Switches TP11SH8AVBE
Pushbutton Switches PUSHBUTTON SWITCH

Pushbutton Switches PUSHBUTTON SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1722-ND TP11SH8AVBE 79X5915 TP11SH8AVBE
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch Push Spst-No; Switch Operation C&k Components Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins PC Pin Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 0041.9141.7107-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details