Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
PB SW, SPST, 1A, 120V, THT; Product Range:TP Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:1A RoHS Compliant: Yes
Pushbutton Switches PUSHBUTTON SWITCH
SWITCH PUSH SPST-NO 1A 120V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1721-ND | 35AH7855 | TP11SH8AQE | TP11SH8AQE |
| Product Name | Pushbutton Switches | Pb Sw, Spst, 1A, 120V, Tht; Product Range C&k Components | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | Solder Pin |