C&K Components Pushbutton Switches TP11SH8ABE

Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4002-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4002-ND
Pushbutton Switches CKN4002-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
TP11SH8ABE
Pushbutton Switches TP11SH8ABE
Pushbutton Switches MOM-(N/O) SPST RA PC

Pushbutton Switches MOM-(N/O) SPST RA PC

Buy Now Datasheet
Pb Sw, Spst, 0.4Va, 20V, Tht, Black; Product Range C&k Components - 35AH7853 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4Va, 20V, Tht, Black; Product Range C&k Components
35AH7853
Pb Sw, Spst, 0.4Va, 20V, Tht, Black; Product Range C&k Components 35AH7853
PB SW, SPST, 0.4VA, 20V, THT, BLACK; Product Range:TP Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

PB SW, SPST, 0.4VA, 20V, THT, BLACK; Product Range:TP Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - TP11SH8ABE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP11SH8ABE
Switches - Pushbutton Switches TP11SH8ABE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4002-ND TP11SH8ABE 35AH7853 TP11SH8ABE
Product Name Pushbutton Switches Pushbutton Switches Pb Sw, Spst, 0.4Va, 20V, Tht, Black; Product Range C&k Components Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329360-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details