Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Manufacturer: C&K
Win Source Part Number: 808988-TP11MS9ABE
Packaging: Bulk
Type: Standard
Termination Style: PC Pin
Mounting Style: Through Hole, Right Angle
Features: Epoxy Sealed Terminals
Voltage Rating - AC: 20V
Voltage Rating - DC: 20V
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Plunger
Electrical Life: 60,000 Cycles
Color - Actuator/Cap: Black
Temperature Range - Operating: -30°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
Pushbutton Switches Switch Pb Spst Mom Sealed Ra Pcb
SWITCH PUSH SPST-NO 0.4VA 20V
PB SWITCH, SPST, 0.4VA, 20V, THT; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:Lead RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1718-ND | 808988-TP11MS9ABE | TP11MS9ABE | TP11MS9ABE | 82AC3583 |
| Product Name | Pushbutton Switches | Pushbutton Switches - TP11MS9ABE | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 0.4Va, 20V, Tht; Switch Operation C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Straight PC Pins | Solder Pin | PC Pin |