C&K Components Pushbutton Switches TP11LTZQE

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1717-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1717-ND
Pushbutton Switches CKN1717-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Pb Switch, Spst, 1A, 120Vac, Panel; Product Range C&k Components - 35AH7826 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 1A, 120Vac, Panel; Product Range C&k Components
35AH7826
Pb Switch, Spst, 1A, 120Vac, Panel; Product Range C&k Components 35AH7826
PB SWITCH, SPST, 1A, 120VAC, PANEL; Product Range:TP Series; Panel Cutout Diameter:7.11mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

PB SWITCH, SPST, 1A, 120VAC, PANEL; Product Range:TP Series; Panel Cutout Diameter:7.11mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TP11LTZQE
Pushbutton Switches TP11LTZQE
Pushbutton Switches SPST OFF(ON) SOLDER 1A

Pushbutton Switches SPST OFF(ON) SOLDER 1A

Buy Now Datasheet
Switches - Pushbutton Switches - TP11LTZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP11LTZQE
Switches - Pushbutton Switches TP11LTZQE
SWITCH PUSH SPST-NO 1A 120V

SWITCH PUSH SPST-NO 1A 120V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1717-ND 35AH7826 TP11LTZQE TP11LTZQE
Product Name Pushbutton Switches Pb Switch, Spst, 1A, 120Vac, Panel; Product Range C&k Components Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 6610/6620 - M1S 6610-11-K-Z 1,0M-1922 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP5LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Push Button Switches - 1115774 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details