C&K Components Pushbutton Switches TP11J81ZBE12

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1609-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1609-ND
Pushbutton Switches CKN1609-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Buy Now Datasheet
Switches - Pushbutton Switches - 1376051-TP11J81ZBE12 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376051-TP11J81ZBE12
Switches - Pushbutton Switches 1376051-TP11J81ZBE12
Win Source Part Number: 1376051-TP11J81ZBE12 Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: TP Package: Tray Product Status: Active Features: Sealed Base Product Number: TP11J Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Square, Button Color - Actuator/Cap: White Actuator Marking: No Marking Termination Style: Solder Lug Panel Cutout Dimensions: Rectangular - 15.24mm x 12.70mm Electrical Life: 60,000 Cycles

Win Source Part Number: 1376051-TP11J81ZBE12
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: TP
Package: Tray
Product Status: Active
Features: Sealed
Base Product Number: TP11J
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9031
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Square, Button
Color - Actuator/Cap: White
Actuator Marking: No Marking
Termination Style: Solder Lug
Panel Cutout Dimensions: Rectangular - 15.24mm x 12.70mm
Electrical Life: 60,000 Cycles

Buy Now Datasheet
Pushbutton C&k Components - 35AH7810 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
35AH7810
Pushbutton C&k Components 35AH7810
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Switches - Pushbutton Switches - TP11J81ZBE12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP11J81ZBE12
Switches - Pushbutton Switches TP11J81ZBE12
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TP11J81ZBE12
Pushbutton Switches TP11J81ZBE12
Pushbutton Switches 20VAC SPST Off-Mom Snap In Sldr Lug

Pushbutton Switches 20VAC SPST Off-Mom Snap In Sldr Lug

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1609-ND 1376051-TP11J81ZBE12 35AH7810 TP11J81ZBE12 TP11J81ZBE12
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton C&k Components Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3678-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Push Button Switches - 1113858 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 923059 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details