Littelfuse, Inc. Universal Voltage Delay on Make Timer TMV8000

Description
The TMV and TSU Series are universal voltage delay-on-make timers. Two models cover all the popular voltages and time delays. Available with knob or external adjust time delay. Its simple two terminals can easily be connected in series with a relay coil, contactor coil, solenoid, lamps, small motor, etc., to delay their energization, prevent short cycling or to sequence on various loads. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
Request a Quote Datasheet
Description
The TMV and TSU Series are universal voltage delay-on-make timers. Two models cover all the popular voltages and time delays. Available with knob or external adjust time delay. Its simple two terminals can easily be connected in series with a relay coil, contactor coil, solenoid, lamps, small motor, etc., to delay their energization, prevent short cycling or to sequence on various loads. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Voltage Delay on Make Timer - TMV8000 - Littelfuse, Inc.
Rosemont, IL, United States
Universal Voltage Delay on Make Timer
TMV8000
Universal Voltage Delay on Make Timer TMV8000
The TMV and TSU Series are universal voltage delay-on-make timers. Two models cover all the popular voltages and time delays. Available with knob or external adjust time delay. Its simple two terminals can easily be connected in series with a relay coil, contactor coil, solenoid, lamps, small motor, etc., to delay their energization, prevent short cycling or to sequence on various loads. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.

The TMV and TSU Series are universal voltage delay-on-make timers. Two models cover all the popular voltages and time delays. Available with knob or external adjust time delay. Its simple two terminals can easily be connected in series with a relay coil, contactor coil, solenoid, lamps, small motor, etc., to delay their energization, prevent short cycling or to sequence on various loads. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.

Supplier's Site Datasheet
Time Delay Relays - 5666-TMV8000-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-TMV8000-ND
Time Delay Relays 5666-TMV8000-ND
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Min ~ 8 Min Delay Chassis Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Min ~ 8 Min Delay Chassis Mount

Buy Now Datasheet
Time Delay Relays - TMV8000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
TMV8000
Time Delay Relays TMV8000
On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Min ~ 8 Min Delay Chassis Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Min ~ 8 Min Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number TMV8000 5666-TMV8000-ND TMV8000
Product Name Universal Voltage Delay on Make Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -4 to 158 F (-20 to 70 C)
Minimum 6 to 480 seconds 6 seconds
Switch Type SolidState
Contact Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Timing Relay - 700-RTC54I100U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 10
Timer Type ON-Delay; Off-Delay
View Details
 - 5377715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1423161-8 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details