VARISTOR 1.2KV 40KA SQUARE 34MM
METAL OXIDE VARISTOR, 970V, 2000V; Voltage Rating VAC:750V; Voltage Rating VDC:970V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:2kV; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA; Capacitance, Cd:1800pFRoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TMOV34S751MP | 56P4435 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 970V, 2000V; Voltage Rating Vac Littelfuse |
| Package | Through Hole |