Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs TMOV34S621EP

Description
VARISTOR 1KV 40KA SQUARE 34MM
Description
VARISTOR 1KV 40KA SQUARE 34MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - TMOV34S621EP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
TMOV34S621EP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs TMOV34S621EP
VARISTOR 1KV 40KA SQUARE 34MM

VARISTOR 1KV 40KA SQUARE 34MM

Supplier's Site
Metal Oxide Varistor, 800V, 1589V; Voltage Rating Vac Littelfuse - 01P8263 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 800V, 1589V; Voltage Rating Vac Littelfuse
01P8263
Metal Oxide Varistor, 800V, 1589V; Voltage Rating Vac Littelfuse 01P8263
METAL OXIDE VARISTOR, 800V, 1589V; Voltage Rating VAC:620V; Voltage Rating VDC:800V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:1.589kV; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 800V, 1589V; Voltage Rating VAC:620V; Voltage Rating VDC:800V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:1.589kV; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number TMOV34S621EP 01P8263
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 800V, 1589V; Voltage Rating Vac Littelfuse
Package Through Hole
Unlock Full Specs
to access all available technical data