VARISTOR 910V 40KA SQUARE 34MM
METAL OXIDE VARISTOR, 730V, 1480V; Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:1.48kV; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TMOV34S571MP | 56P4431 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 730V, 1480V; Voltage Rating Vac Littelfuse |
| Package | Through Hole |