METAL OXIDE VARISTOR, 675V, 1350V; Voltage Rating VAC:510V; Voltage Rating VDC:675V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:1.35kV; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
VARISTOR 820V 40KA SQUARE 34MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 01P8258 | TMOV34S511EP |
| Product Name | Metal Oxide Varistor, 675V, 1350V; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |