Manufacturer: Littelfuse Inc.
Win Source Part Number: 900414-TMOV34S421EP
Series: TMOV® 34S
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 680 V 40 kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs
Package: Square 34mm, Formed Tabs
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8533.40.4000
VARISTOR 680V 40KA SQUARE 34MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 900414-TMOV34S421EP | TMOV34S421EP |
| Product Name | TVS - TVS - Varistors, MOVs - TMOV34S421EP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |