METAL OXIDE VARISTOR, 506V, 1005V; Voltage Rating VAC:385V; Voltage Rating VDC:506V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:1.005kV; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
VARISTOR 620V 40KA SQUARE 34MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 56P4425 | TMOV34S391MP |
| Product Name | Metal Oxide Varistor, 506V, 1005V; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |