Manufacturer: Littelfuse Inc.
Win Source Part Number: 900413-TMOV34S391EP
Series: TMOV® 34S
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: Varistor Circuit Through Hole Square 34mm, Formed Tabs
Package: Square 34mm, Formed Tabs
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8533.40.4000
METAL OXIDE VARISTOR, 506V, 1005V; Voltage Rating VAC:385V; Voltage Rating VDC:506V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:1.005kV; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
VARISTOR 620V 40KA SQUARE 34MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 900413-TMOV34S391EP | 01P8252 | TMOV34S391EP |
| Product Name | TVS - TVS - Varistors, MOVs - TMOV34S391EP | Metal Oxide Varistor, 506V, 1005V; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |