METAL OXIDE VARISTOR, 460V, 910V; Voltage Rating VAC:350V; Voltage Rating VDC:460V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:910V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA; Capacitance, Cd:3500pFRoHS Compliant: Yes
VARISTOR 560V 40KA SQUARE 34MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 01P8251 | TMOV34S351MP |
| Product Name | Metal Oxide Varistor, 460V, 910V; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |