Littelfuse, Inc. TVS - TVS - Varistors, MOVs - TMOV34S351EP TMOV34S351EP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 900412-TMOV34S351EP Series: TMOV® 34S Operating Temperature Range: -55°C ~ 85°C (TA) Features: 560 V 40 kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs Package: Square 34mm, Formed Tabs Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8533.40.4000
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 900412-TMOV34S351EP Series: TMOV® 34S Operating Temperature Range: -55°C ~ 85°C (TA) Features: 560 V 40 kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs Package: Square 34mm, Formed Tabs Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8533.40.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - TMOV34S351EP - 900412-TMOV34S351EP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - TMOV34S351EP
900412-TMOV34S351EP
TVS - TVS - Varistors, MOVs - TMOV34S351EP 900412-TMOV34S351EP
Manufacturer: Littelfuse Inc. Win Source Part Number: 900412-TMOV34S351EP Series: TMOV® 34S Operating Temperature Range: -55°C ~ 85°C (TA) Features: 560 V 40 kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs Package: Square 34mm, Formed Tabs Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8533.40.4000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 900412-TMOV34S351EP
Series: TMOV® 34S
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 560 V 40 kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs
Package: Square 34mm, Formed Tabs
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8533.40.4000

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - TMOV34S351EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
TMOV34S351EP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs TMOV34S351EP
VARISTOR 560V 40KA SQUARE 34MM

VARISTOR 560V 40KA SQUARE 34MM

Supplier's Site
Metal Oxide Varistor, 460V, 910V; Voltage Rating Vac Littelfuse - 01P8250 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 460V, 910V; Voltage Rating Vac Littelfuse
01P8250
Metal Oxide Varistor, 460V, 910V; Voltage Rating Vac Littelfuse 01P8250
METAL OXIDE VARISTOR, 460V, 910V; Voltage Rating VAC:350V; Voltage Rating VDC:460V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:910V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA; Capacitance, Cd:3500pFRoHS Compliant: Yes

METAL OXIDE VARISTOR, 460V, 910V; Voltage Rating VAC:350V; Voltage Rating VDC:460V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:910V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA; Capacitance, Cd:3500pFRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 900412-TMOV34S351EP TMOV34S351EP 01P8250
Product Name TVS - TVS - Varistors, MOVs - TMOV34S351EP Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 460V, 910V; Voltage Rating Vac Littelfuse
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data