VARISTOR 510V 40KA SQUARE 34MM
METAL OXIDE VARISTOR, 420V, 830V; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:830V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA; Capacitance, Cd:3800pFRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TMOV34S321MP | 56P4423 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 420V, 830V; Voltage Rating Vac Littelfuse |
| Package | Through Hole |