VARISTOR 430V 40KA SQUARE 34MM
METAL OXIDE VARISTOR, 369V, 730V; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:730V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA; Capacitance, Cd:4500pFRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TMOV34S271EP | 01P8245 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 369V, 730V; Voltage Rating Vac Littelfuse |
| Package | Through Hole |