METAL OXIDE VARISTOR, 330V, 650V; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA; Capacitance, Cd:5000pFRoHS Compliant: Yes
VARISTOR 390V 40KA SQUARE 34MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 56P4420 | TMOV34S251MP |
| Product Name | Metal Oxide Varistor, 330V, 650V; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |