METAL OXIDE VARISTOR, 265V, 540V; Voltage Rating VAC:200V; Voltage Rating VDC:265V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:540V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA; Capacitance, Cd:6500pFRoHS Compliant: Yes
VARISTOR 320V 40KA SQUARE 34MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 56P4418 | TMOV34S201MP |
| Product Name | Metal Oxide Varistor, 265V, 540V; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |