Littelfuse, Inc. (Thermally Protected) Varistor Series TMOV34S181EP

Description
The Littelfuse Industrial TMOV34S® series thermally protected varistor represents a new development in circuit protection.It consists of a 34mm square format varistor element ( MOV) with an integral thermally activated element designed to open in the event of overheating due to abnormal over-voltage, limited current conditions. Certain TMOV34S devices are offered with a "monitor" lead which may be connected to signalling circuity to indicate if the MOV has been disconnected from the circuit. TMOV34S Series devices offer quick thermal response due to the close proximity of the integrated thermal element to the MOV body. The integrated configuration also offers lower inductance than most discreet solutions resulting in improved clamping performance to fast over voltage transients. UL1449 3rd Edition approval of TMOV34S Series is currently pending related to the integrated thermal element of this series. Contact your Littelfuse product representative to discuss alternatives and for additional information. US patent for thermally protected MOV - Patent #US6636403 High peak current rating up to 40kA Operating temperature range of –55℃ to +85℃ RoHS Compliant and Lead-free Alternative design available with narrow 3mm wide monitor (right) lead Alternative design available with only two leads (i.e., no monitor lead)
Request a Quote Datasheet
Description
The Littelfuse Industrial TMOV34S® series thermally protected varistor represents a new development in circuit protection.It consists of a 34mm square format varistor element ( MOV) with an integral thermally activated element designed to open in the event of overheating due to abnormal over-voltage, limited current conditions. Certain TMOV34S devices are offered with a "monitor" lead which may be connected to signalling circuity to indicate if the MOV has been disconnected from the circuit. TMOV34S Series devices offer quick thermal response due to the close proximity of the integrated thermal element to the MOV body. The integrated configuration also offers lower inductance than most discreet solutions resulting in improved clamping performance to fast over voltage transients. UL1449 3rd Edition approval of TMOV34S Series is currently pending related to the integrated thermal element of this series. Contact your Littelfuse product representative to discuss alternatives and for additional information. US patent for thermally protected MOV - Patent #US6636403 High peak current rating up to 40kA Operating temperature range of –55℃ to +85℃ RoHS Compliant and Lead-free Alternative design available with narrow 3mm wide monitor (right) lead Alternative design available with only two leads (i.e., no monitor lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
(Thermally Protected) Varistor Series - TMOV34S181EP - Littelfuse, Inc.
Rosemont, IL, United States
(Thermally Protected) Varistor Series
TMOV34S181EP
(Thermally Protected) Varistor Series TMOV34S181EP
The Littelfuse Industrial TMOV34S® series thermally protected varistor represents a new development in circuit protection.It consists of a 34mm square format varistor element ( MOV) with an integral thermally activated element designed to open in the event of overheating due to abnormal over-voltage, limited current conditions. Certain TMOV34S devices are offered with a "monitor" lead which may be connected to signalling circuity to indicate if the MOV has been disconnected from the circuit. TMOV34S Series devices offer quick thermal response due to the close proximity of the integrated thermal element to the MOV body. The integrated configuration also offers lower inductance than most discreet solutions resulting in improved clamping performance to fast over voltage transients. UL1449 3rd Edition approval of TMOV34S Series is currently pending related to the integrated thermal element of this series. Contact your Littelfuse product representative to discuss alternatives and for additional information. US patent for thermally protected MOV - Patent #US6636403 High peak current rating up to 40kA Operating temperature range of –55℃ to +85℃ RoHS Compliant and Lead-free Alternative design available with narrow 3mm wide monitor (right) lead Alternative design available with only two leads (i.e., no monitor lead)

The Littelfuse Industrial TMOV34S® series thermally protected varistor represents a new development in circuit protection.It consists of a 34mm square format varistor element ( MOV) with an integral thermally activated element designed to open in the event of overheating due to abnormal over-voltage, limited current conditions. Certain TMOV34S devices are offered with a "monitor" lead which may be connected to signalling circuity to indicate if the MOV has been disconnected from the circuit. TMOV34S Series devices offer quick thermal response due to the close proximity of the integrated thermal element to the MOV body. The integrated configuration also offers lower inductance than most discreet solutions resulting in improved clamping performance to fast over voltage transients. UL1449 3rd Edition approval of TMOV34S Series is currently pending related to the integrated thermal element of this series. Contact your Littelfuse product representative to discuss alternatives and for additional information. US patent for thermally protected MOV - Patent #US6636403 High peak current rating up to 40kA Operating temperature range of –55℃ to +85℃ RoHS Compliant and Lead-free Alternative design available with narrow 3mm wide monitor (right) lead Alternative design available with only two leads (i.e., no monitor lead)

Supplier's Site Datasheet
Varistors, MOVs - TMOV34S181EP-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
TMOV34S181EP-ND
Varistors, MOVs TMOV34S181EP-ND
284V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs

284V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number TMOV34S181EP TMOV34S181EP-ND
Product Name (Thermally Protected) Varistor Series Varistors, MOVs
Operating DC Voltage 312 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 495-B72520G0200K062TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers
Varistors, MOVs - TMOV14R385E-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details