METAL OXIDE VARISTOR, 200V, 405V, 34MMSQUARE; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:405V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
VARISTOR 240V 40KA SQUARE 34MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 56P4415 | TMOV34S151MP |
| Product Name | Metal Oxide Varistor, 200V, 405V, 34Mmsquare; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |