VARISTOR 205V 40KA SQUARE 34MM
VARISTOR 205V 40KA SQUARE 34MM
METAL OXIDE VARISTOR, 175V, 345V; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:TMOV34S Series; Clamping Voltage Vc Max:345V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA; Filter Terminals:SMD RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TMOV34S131MP | TMOV34S131MP | 56P4414 |
| Product Name | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 175V, 345V; Voltage Rating Vac Littelfuse |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |