Littelfuse, Inc. (Thermal MOV) Varistor Series TMOV25SP750M

Description
Metal Oxide Varistors (MOVs)are rated for specific AC line operating voltages, and exceeding these limits through the application of a sustained abnormal over-voltage condition could result in overheating and damage to the MOV. The Littelfuse TMOV25S™ (Thermal MOV) Series was designed to address this condition in a single integrated package. The Littelfuse TMOV25S™ Series incorporates a patented integrated thermally responsive element within the body of the device which will open-circuit the varistor in case of overheating due to abnormal over-voltage events. The TMOV25S™ Series is based on the Littelfuse UltraMOV™ 25S Series which meets the surge suppressor component recognition requirements of UL 1449 3rd edition for both cord connected and permanently connected TVSS end products. UL1449 3rd Edition approval of TMOV25S Series is currently pending related to the integrated thermal element of this series and product release is anticipated for summer or 2011. Please contact your Littelfuse product representative to discuss alternatives and for additional information. RoHS Compliant and Lead-free Patented integrated thermal protection device - Patent #US6636403 Standard Operating Voltage Range Compatible with Common AC Line Voltages (115VAC to 750VAC) Wave solderable High peak surge current rating up to 20kA at single 8/20uS impulse Standard lead form and spacing option Low leakage Operating temperature range of –55℃ to +85℃
Request a Quote Datasheet
Description
Metal Oxide Varistors (MOVs)are rated for specific AC line operating voltages, and exceeding these limits through the application of a sustained abnormal over-voltage condition could result in overheating and damage to the MOV. The Littelfuse TMOV25S™ (Thermal MOV) Series was designed to address this condition in a single integrated package. The Littelfuse TMOV25S™ Series incorporates a patented integrated thermally responsive element within the body of the device which will open-circuit the varistor in case of overheating due to abnormal over-voltage events. The TMOV25S™ Series is based on the Littelfuse UltraMOV™ 25S Series which meets the surge suppressor component recognition requirements of UL 1449 3rd edition for both cord connected and permanently connected TVSS end products. UL1449 3rd Edition approval of TMOV25S Series is currently pending related to the integrated thermal element of this series and product release is anticipated for summer or 2011. Please contact your Littelfuse product representative to discuss alternatives and for additional information. RoHS Compliant and Lead-free Patented integrated thermal protection device - Patent #US6636403 Standard Operating Voltage Range Compatible with Common AC Line Voltages (115VAC to 750VAC) Wave solderable High peak surge current rating up to 20kA at single 8/20uS impulse Standard lead form and spacing option Low leakage Operating temperature range of –55℃ to +85℃
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
(Thermal MOV) Varistor Series - TMOV25SP750M - Littelfuse, Inc.
Rosemont, IL, United States
(Thermal MOV) Varistor Series
TMOV25SP750M
(Thermal MOV) Varistor Series TMOV25SP750M
Metal Oxide Varistors (MOVs)are rated for specific AC line operating voltages, and exceeding these limits through the application of a sustained abnormal over-voltage condition could result in overheating and damage to the MOV. The Littelfuse TMOV25S™ (Thermal MOV) Series was designed to address this condition in a single integrated package. The Littelfuse TMOV25S™ Series incorporates a patented integrated thermally responsive element within the body of the device which will open-circuit the varistor in case of overheating due to abnormal over-voltage events. The TMOV25S™ Series is based on the Littelfuse UltraMOV™ 25S Series which meets the surge suppressor component recognition requirements of UL 1449 3rd edition for both cord connected and permanently connected TVSS end products. UL1449 3rd Edition approval of TMOV25S Series is currently pending related to the integrated thermal element of this series and product release is anticipated for summer or 2011. Please contact your Littelfuse product representative to discuss alternatives and for additional information. RoHS Compliant and Lead-free Patented integrated thermal protection device - Patent #US6636403 Standard Operating Voltage Range Compatible with Common AC Line Voltages (115VAC to 750VAC) Wave solderable High peak surge current rating up to 20kA at single 8/20uS impulse Standard lead form and spacing option Low leakage Operating temperature range of –55℃ to +85℃

Metal Oxide Varistors (MOVs)are rated for specific AC line operating voltages, and exceeding these limits through the application of a sustained abnormal over-voltage condition could result in overheating and damage to the MOV. The Littelfuse TMOV25S™ (Thermal MOV) Series was designed to address this condition in a single integrated package. The Littelfuse TMOV25S™ Series incorporates a patented integrated thermally responsive element within the body of the device which will open-circuit the varistor in case of overheating due to abnormal over-voltage events. The TMOV25S™ Series is based on the Littelfuse UltraMOV™ 25S Series which meets the surge suppressor component recognition requirements of UL 1449 3rd edition for both cord connected and permanently connected TVSS end products. UL1449 3rd Edition approval of TMOV25S Series is currently pending related to the integrated thermal element of this series and product release is anticipated for summer or 2011. Please contact your Littelfuse product representative to discuss alternatives and for additional information. RoHS Compliant and Lead-free Patented integrated thermal protection device - Patent #US6636403 Standard Operating Voltage Range Compatible with Common AC Line Voltages (115VAC to 750VAC) Wave solderable High peak surge current rating up to 20kA at single 8/20uS impulse Standard lead form and spacing option Low leakage Operating temperature range of –55℃ to +85℃

Supplier's Site Datasheet
Varistors, MOVs - F5335-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F5335-ND
Varistors, MOVs F5335-ND
1.2kV 20kA Varistor 1 Circuit Through Hole Square 25mm, 3 Lead

1.2kV 20kA Varistor 1 Circuit Through Hole Square 25mm, 3 Lead

Buy Now Datasheet
Varistors, MOVs - 1294-TMOV25SP750M-CHP - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
1294-TMOV25SP750M-CHP
Varistors, MOVs 1294-TMOV25SP750M-CHP
1.2kV 20kA Varistor 1 Circuit Through Hole Square 25mm, 3 Lead

1.2kV 20kA Varistor 1 Circuit Through Hole Square 25mm, 3 Lead

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number TMOV25SP750M F5335-ND
Product Name (Thermal MOV) Varistor Series Varistors, MOVs
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVRL101C2R2DTA - TDK Corporation
Specs
Operating DC Voltage 90 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating DC Voltage 95 volts
View Details