VARISTOR 910V 20KA SQUARE 25MM
SUPPRESSOR; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:TMOV25S Series; Clamping Voltage Vc Max:1.475kV; Varistor Case Style:Square 25mm; Peak Surge Current @ 8/20µS:20kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TMOV25SP550M | 64R7556 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Suppressor; Voltage Rating Vac Littelfuse |
| Package | Through Hole |