VARISTOR 820V 20KA SQUARE 25MM
SUPPRESSOR; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:TMOV25S Series; Clamping Voltage Vc Max:1.335kV; Varistor Case Style:Square 25mm; Peak Surge Current @ 8/20µS:20kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TMOV25SP510M | 64R7555 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Suppressor; Voltage Rating Vac Littelfuse |
| Package | Through Hole |