SUPPRESSOR; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:TMOV25S Series; Clamping Voltage Vc Max:1.1kV; Varistor Case Style:Square 25mm; Peak Surge Current @ 8/20µS:20kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR 680V 20KA SQUARE 25MM
VARISTOR 680V 20KA SQUARE 25MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 64R7552 | TMOV25SP420M | TMOV25SP420M |
| Product Name | Suppressor; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |