Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs TMOV25SP320M

Description
VARISTOR 510V 20KA SQUARE 25MM
Description
VARISTOR 510V 20KA SQUARE 25MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - TMOV25SP320M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
TMOV25SP320M
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs TMOV25SP320M
VARISTOR 510V 20KA SQUARE 25MM

VARISTOR 510V 20KA SQUARE 25MM

Supplier's Site
Suppressor; Voltage Rating Vac Littelfuse - 64R7550 - Newark, An Avnet Company
Chicago, IL, United States
Suppressor; Voltage Rating Vac Littelfuse
64R7550
Suppressor; Voltage Rating Vac Littelfuse 64R7550
SUPPRESSOR; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:TMOV25S Series; Clamping Voltage Vc Max:825V; Varistor Case Style:Square 25mm; Peak Surge Current @ 8/20µS:20kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

SUPPRESSOR; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:TMOV25S Series; Clamping Voltage Vc Max:825V; Varistor Case Style:Square 25mm; Peak Surge Current @ 8/20µS:20kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number TMOV25SP320M 64R7550
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Suppressor; Voltage Rating Vac Littelfuse
Package Through Hole
Unlock Full Specs
to access all available technical data