SUPPRESSOR; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:TMOV25S Series; Clamping Voltage Vc Max:335V; Varistor Case Style:Square 25mm; Peak Surge Current @ 8/20µS:20kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR 205V 20KA SQUARE 25MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 64R7542 | TMOV25SP130M |
| Product Name | Suppressor; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |