Manufacturer: Littelfuse Inc.
Win Source Part Number: 900411-TMOV20RP750E
Series: TMOV®
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 1.2 kV 10 kA Varistor 1 Circuit Through Hole Disc 20mm
Package: Disc 20mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8533.40.4000
Other Part Number: F4062, TMOV20R750EP, TMOV20R750EP-ND, TMOV20RP750E-ND
METAL OXIDE VARISTOR, 750V, 1.98KV, RADIAL; Voltage Rating VAC:750V; Voltage Rating VDC:970V; Product Range:TMOV Series; Clamping Voltage Vc Max:1.98kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
VARISTOR 1.2KV 10KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 900411-TMOV20RP750E | 01P8232 | TMOV20RP750E |
| Product Name | TVS - TVS - Varistors, MOVs - TMOV20RP750E | Metal Oxide Varistor, 750V, 1.98Kv, Radial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |