VARISTOR 1KV 10KA DISC 20MM
METAL OXIDE VARISTOR, 625V, 1.65KV, RADIAL; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:iTMOV Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TMOV20RP625M | 01P8230 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 625V, 1.65Kv, Radial; Voltage Rating Vac Littelfuse |
| Package | Through Hole |