Win Source Part Number: 1361146-TMOV20RP625E
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: TMOV®
Package: Bulk
Product Status: Active
Features: Thermally Protected
Package / Case: Disc 20mm
Base Product Number: TMOV20
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 250 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 625 V
Maximum DC Volts: 825 V
Varistor Voltage (Min): 900 V
Varistor Voltage (Typ): 1 kV
Varistor Voltage (Max): 1.1 kV
Current - Surge: 10 kA
Energy: 400J
VARISTOR, METAL OXIDE, 1.65KV, 20MM DISC; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:TMOV Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 1KV 10KA DISC 20MM
VARISTOR 1KV 10KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361146-TMOV20RP625E | 80Y4905 | TMOV20RP625E | TMOV20RP625E |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 1.65Kv, 20Mm Disc; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |