METAL OXIDE VARISTOR, 575V, 1.568KV, RADIAL; Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:TMOV Series; Clamping Voltage Vc Max:1.568kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
VARISTOR 952V 10KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 01P8227 | TMOV20RP575E |
| Product Name | Metal Oxide Varistor, 575V, 1.568Kv, Radial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |