METAL OXIDE VARISTOR, 550V, 1.5KV, RADIAL; Voltage Rating VAC:550V; Voltage Rating VDC:715V; Product Range:iTMOV Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
VARISTOR 910V 10KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 01P8225 | TMOV20RP550M |
| Product Name | Metal Oxide Varistor, 550V, 1.5Kv, Radial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |