Win Source Part Number: 1361140-TMOV20RP550E
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: TMOV®
Package: Bulk
Product Status: Active
Features: Thermally Protected
Package / Case: Disc 20mm
Base Product Number: TMOV20
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 300 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 550 V
Maximum DC Volts: 715 V
Varistor Voltage (Min): 819 V
Varistor Voltage (Typ): 910 V
Varistor Voltage (Max): 1.001 kV
Current - Surge: 10 kA
Energy: 360J
METAL OXIDE VARISTOR, 550V, 1.5KV, RADIAL; Voltage Rating VAC:550V; Voltage Rating VDC:715V; Product Range:TMOV Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
VARISTOR 910V 10KA DISC 20MM
VARISTOR 910V 10KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361140-TMOV20RP550E | 01P8224 | TMOV20RP550E | TMOV20RP550E |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 550V, 1.5Kv, Radial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 20mm | Through Hole |