Win Source Part Number: 991085-TMOV20RP510M
Category: Circuit Protection>TVS - Varistors, MOVs
Series: iTMOV®
Features: Thermally Protected
Package: Bulk
Number of Circuits: 1
Standard Package: 200
Capacitance @ Frequency: 350 pF @ 1 MHz
Varistor Voltage (Min): 738 V
Varistor Voltage (Typ): 820 V
Varistor Voltage (Max): 902 V
Current - Surge: 10 kA
Maximum AC Volts: 510 V
Maximum DC Volts: 670 V
Energy: 325J
Mounting Type: Through Hole
Package / Case: Disc 20mm 3-Lead
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F4055,TMOV20RP510M-N
VARISTOR 820V 10KA DISC 20MM
METAL OXIDE VARISTOR, 510V, 1.355KV, RADIAL; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:iTMOV Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 991085-TMOV20RP510M | TMOV20RP510M | 01P8223 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 510V, 1.355Kv, Radial; Voltage Rating Vac Littelfuse |
| Package | Disc 20mm 3-Lead | Through Hole |