Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs TMOV20RP510EL2T7

Description
Win Source Part Number: 1205156-TMOV20RP510E L2T7 Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 300 Capacitance @ Frequency: 350 pF @ 1 MHz Varistor Voltage (Min): 738 V Varistor Voltage (Typ): 820 V Varistor Voltage (Max): 902 V Current - Surge: 10 kA Maximum AC Volts: 510 V Maximum DC Volts: 670 V Energy: 325J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -TMOV20RP510EL2T7,TM OV20R550EP-ND,TMOV20 R550EP
Request a Quote Datasheet
Description
Win Source Part Number: 1205156-TMOV20RP510E L2T7 Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 300 Capacitance @ Frequency: 350 pF @ 1 MHz Varistor Voltage (Min): 738 V Varistor Voltage (Typ): 820 V Varistor Voltage (Max): 902 V Current - Surge: 10 kA Maximum AC Volts: 510 V Maximum DC Volts: 670 V Energy: 325J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -TMOV20RP510EL2T7,TM OV20R550EP-ND,TMOV20 R550EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1205156-TMOV20RP510EL2T7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1205156-TMOV20RP510EL2T7
Circuit Protection - TVS - Varistors, MOVs 1205156-TMOV20RP510EL2T7
Win Source Part Number: 1205156-TMOV20RP510E L2T7 Category: Circuit Protection>TVS - Varistors, MOVs Series: TMOV® Features: Thermally Protected Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 300 Capacitance @ Frequency: 350 pF @ 1 MHz Varistor Voltage (Min): 738 V Varistor Voltage (Typ): 820 V Varistor Voltage (Max): 902 V Current - Surge: 10 kA Maximum AC Volts: 510 V Maximum DC Volts: 670 V Energy: 325J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -TMOV20RP510EL2T7,TM OV20R550EP-ND,TMOV20 R550EP

Win Source Part Number: 1205156-TMOV20RP510EL2T7
Category: Circuit Protection>TVS - Varistors, MOVs
Series: TMOV®
Features: Thermally Protected
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 300
Capacitance @ Frequency: 350 pF @ 1 MHz
Varistor Voltage (Min): 738 V
Varistor Voltage (Typ): 820 V
Varistor Voltage (Max): 902 V
Current - Surge: 10 kA
Maximum AC Volts: 510 V
Maximum DC Volts: 670 V
Energy: 325J
Mounting Type: Through Hole
Package / Case: Disc 20mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -TMOV20RP510EL2T7,TMOV20R550EP-ND,TMOV20R550EP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - TMOV20RP510EL2T7 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
TMOV20RP510EL2T7
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs TMOV20RP510EL2T7
VARISTOR 820V 10KA DISC 20MM

VARISTOR 820V 10KA DISC 20MM

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1205156-TMOV20RP510EL2T7 TMOV20RP510EL2T7
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Disc 20mm Through Hole
Unlock Full Specs
to access all available technical data