METAL OXIDE VARISTOR, 460V, 1.24KV, RADIAL; Voltage Rating VAC:460V; Voltage Rating VDC:610V; Product Range:iTMOV Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
VARISTOR 750V 10KA DISC 20MM
VARISTOR 750V 10KA DISC 20MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 01P8220 | TMOV20RP460M | TMOV20RP460M |
| Product Name | Metal Oxide Varistor, 460V, 1.24Kv, Radial; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |