Win Source Part Number: 1361152-TMOV20RP460E
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: TMOV®
Package: Bulk
Product Status: Active
Features: Thermally Protected
Package / Case: Disc 20mm
Base Product Number: TMOV20
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 200 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 460 V
Maximum DC Volts: 610 V
Varistor Voltage (Min): 675 V
Varistor Voltage (Typ): 750 V
Varistor Voltage (Max): 825 V
Current - Surge: 10 kA
Energy: 360J
VARISTOR 750V 10KA DISC 20MM
VARISTOR 750V 10KA DISC 20MM
METAL OXIDE VARISTOR, 460V, 1.24KV, RADIAL; Voltage Rating VAC:460V; Voltage Rating VDC:610V; Product Range:TMOV Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361152-TMOV20RP460E | TMOV20RP460E | TMOV20RP460E | 01P8218 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 460V, 1.24Kv, Radial; Voltage Rating Vac Littelfuse |
| Package | Disc 20mm | Through Hole |