Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086123-TMOV20RP420M
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Capacitance @ Frequency: 600pF @ 1MHz
Varistor Voltage (Min): 612V
Varistor Voltage (Typ): 680V
Varistor Voltage (Max): 748V
Current - Surge: 10kA
Maximum AC Volts: 420VAC
Maximum DC Volts: 560VDC
Energy: 320J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Dimension: Disc 20mm 3-Lead
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
VARISTOR 680V 10KA DISC 20MM
METAL OXIDE VARISTOR, 420V, 1.12KV, RADIAL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:iTMOV Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1086123-TMOV20RP420M | TMOV20RP420M | 01P8216 |
| Product Name | TVS - TVS - Varistors, MOVs - TMOV20RP420M | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 420V, 1.12Kv, Radial; Voltage Rating Vac Littelfuse |
| IFSM | 10000 amps |