VARISTOR 510V 10KA DISC 20MM
VARISTOR, MOV, 840V, DISC 20MM; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:iTMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Peak Energy (10/1000uS):270JRoHS
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TMOV20RP320M | 38AC2469 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 840V, Disc 20Mm; Voltage Rating Vac Littelfuse |
| Package | Through Hole |